Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$399.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$700.49
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$511.01
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$803.88
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$463.00
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$497.50
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$497.50
|
1
in stock
|
Buy Now | |
Avnet America
from US$399.19
|
-
|
Buy Now | |
Sager
from US$444.02
|
-
|
Buy Now |
Positive Stop Ferrule | Without |
---|---|
Number of Positions | 5 |
Assembly Length | 36.32mm, 1.43in |
Operating Voltage | 10000VDC |
Panel Mount Feature Type | Flange |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Lead Assembly |
Contact Type | Socket |
Shielded | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Standard Circular Conn Lgh Recept Kit, 5 Contact |Amp Te Connectivity 863754-1 | Newark Electronics |
Standard Circular Conn LGH RECEPT KIT 5 CONTACT | Rapid Electronics |
TE Connectivity LGH RECEPT KIT 5 CONTACT Standard Circul | Distrelec |
LGH RECEPT KIT, 5 CONTACT | Heilind Electronics |
Conn LGH RCP 5 POS ST Panel Mount 5 Terminal 1 Port | Avnet America |
Standard Circular Connector LGH RECEPT KIT, 5 CONTACT | Sager |
Where can I find additional details, specifications and documents for a 863754-1?
Additional datasheets, footprints and schematics for 863754-1 are listed on our Part Details page. You can also find images and similar parts to 863754-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 863754-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 863754-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 863754-1 fall under?
The 863754-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 863754-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 863754-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 863754-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 863754-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 863754-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 863754-1 often in real-time on the comparison pages.
What if I can't find stock of 863754-1?
You can fill out our help required form which you can use to request a quote for 863754-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.