863752-1 Power Connectors by TE Connectivity

LGH PLUG KIT, 5 CONTACT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,143.41

Distributor Stock
Logo for Newark
Newark
from US$1,240.31
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1,143.41
-
Buy Now
Logo for Sager
Sager
from US$1,271.80
-
Buy Now

Specifications

Positive Stop Ferrule Without
Number of Positions 5
Assembly Length 32.25mm, 1.27in
Operating Voltage 10000VDC
Packaging Method Package
Packaging Quantity 1
Connector System Wire-to-Wire
Product Type Lead Assembly
Connector & Contact Terminates To Wire & Cable
Housing Type Plug
Contact Type Socket
Sealable No
Operating Temperature Range -67 – 257°F, -55 – 125°C
Shielded No

Alternative Descriptions

Lgh Plug Kit, 5 Contact Rohs Compliant: No |Amp Te Connectivity 863752-1 | Newark Electronics
Conn LGH PL 5 POS Solder ST Thru-Hole 5 Terminal 1 Port | Avnet America
Standard Circular Connector LGH PLUG KIT 5 CONTACT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 863752-1?

Additional datasheets, footprints and schematics for 863752-1 are listed on our Part Details page. You can also find images and similar parts to 863752-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 863752-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 863752-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 863752-1 fall under?

The 863752-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 863752-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 863752-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 863752-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 863752-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 863752-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 863752-1 often in real-time on the comparison pages.

What if I can't find stock of 863752-1?

You can fill out our help required form which you can use to request a quote for 863752-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay