Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.34
Positive Stop Ferrule | Without |
---|---|
Number of Positions | 3 |
Number of Power Positions | 3 |
Contact Protection | Without |
Wire Size | 22AWG |
Assembly Length | 304.8mm, 12in |
Operating Voltage | 7500VDC |
Panel Feedthrough | No |
Mating Alignment | With |
Connector Mounting Type | Panel |
Packaging Quantity | 1 |
Packaging Method | Package |
Contact Type | Socket |
Product Type | Lead Assembly |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Shielded | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Lead Assembly, 3Pin High Voltage, 12", Brown | Newark Electronics |
LEAD ASSEMBLY, 3PIN HIGH VOLTAGE, 12", BROWN | element14 |
Cable Assembly Lead 0.305m 22AWG 3 POS LGH PL | Avnet America |
Soft Shell Connector, Plug 3 PIN MICRO-MINAT | TE Connectivity 863743-1 | RS Americas |
Specialized Cables 3 PIN MICRO-MINAT PL | Sager |
Where can I find additional details, specifications and documents for a 863743-1?
Additional datasheets, footprints and schematics for 863743-1 are listed on our Part Details page. You can also find images and similar parts to 863743-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 863743-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 863743-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 863743-1 fall under?
The 863743-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 863743-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 863743-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 863743-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 863743-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 863743-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 863743-1 often in real-time on the comparison pages.
What if I can't find stock of 863743-1?
You can fill out our help required form which you can use to request a quote for 863743-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.