Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
863737M001,
5-1196726-3 |
Shrink Ratio | 1.75:1 |
---|---|
Fluid Type | Brake Fluid, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Diesel Fuel, Lubricating Oil |
Material Systems Code | 20 |
Color | Black |
Material | Chlorinated Polyolefin |
Flexibility | Very Flexible |
Expanded Inside Diameter (Min) | 6.35mm, .25in |
Recovered Wall Thickness (Nominal) | .88mm, .035in |
Size Range | .143 – .25in, 3.63 – 6.35mm |
Recovered Wall Thickness (Tolerance) | .51mm, .02in |
Recovered Inside Diameter (Max) | .143in, 3.63mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Bulk Spool |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | NT-FR |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 90°C |
Recovery Temperature | 135°C |
Fluid Resistance | Splash Protection |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Operating Temperature Range | -70 – 121°C |
Heat Shrink Tubing & Sleeves HS-TBG 1/4 BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 863737M001?
Additional datasheets, footprints and schematics for 863737M001 are listed on our Part Details page. You can also find images and similar parts to 863737M001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 863737M001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 863737M001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 863737M001 fall under?
The 863737M001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 863737M001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 863737M001 you can contact the distributor directly for product support, shipping queries etc.
Is the 863737M001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 863737M001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 863737M001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 863737M001 often in real-time on the comparison pages.
What if I can't find stock of 863737M001?
You can fill out our help required form which you can use to request a quote for 863737M001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.