Status: | Unknown |
---|---|
Series: | 8000 Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
Contact Current Max | 4A |
Switch Terminals | Solder |
Product Range | 8000 Series |
Switch Mini P/B, Sealed, SPDT, ON-MOM, Plunger for Cap,6A,125VAC,30VDC, Solder | APEM Components 8632AB | RS Americas |
Pb Switch, Spdt, 4A, 30Vdc, Solder | Newark Electronics |
PB SWITCH, SPDT, 4A, 30VDC, SOLDER | element14 |
PB SW SPDT 6A 125V | TTI Europe |
Where can I find additional details, specifications and documents for a 8632AB?
Additional datasheets, footprints and schematics for 8632AB are listed on our Part Details page. You can also find images and similar parts to 8632AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8632AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8632AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8632AB fall under?
The 8632AB is listed under Switches & Relays > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8632AB when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8632AB you can contact the distributor directly for product support, shipping queries etc.
Is the 8632AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8632AB have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 8632AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8632AB often in real-time on the comparison pages.
What if I can't find stock of 8632AB?
You can fill out our help required form which you can use to request a quote for 8632AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.