Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$350.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$554.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$493.82
|
-
|
Buy Now | |
Avnet America
from US$425.33
|
-
|
Buy Now | |
RS Americas
from US$450.56
|
-
|
Buy Now | |
Boersig
from US$652.72
|
-
|
Buy Now | |
TE Store
from US$441.73
|
-
|
Buy Now | |
Sager
from US$350.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Positive Stop Ferrule | Without |
---|---|
Number of Positions | 6 |
Contact Protection | Without |
Assembly Length | 50.8mm, 2in |
Operating Voltage | 27000VDC |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Flange |
Mating Alignment | With |
Panel Feedthrough | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Assembly or Kit | Kit |
Connector System | Wire-to-Panel |
Sealable | No |
Product Type | Lead Assembly |
Housing Type | Plug and Receptacle |
Shielded | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
6 Pin Plug & Recept. Kit Rohs Compliant: Yes |Amp Te Connectivity 863018-2 | Newark Electronics |
Connector Accessories Plug/Receptacle Kit 6 POS Polyester Black | Avnet America |
6 PIN PLUG & RECEPT. KIT | TE Connectivity 863018-2 | RS Americas |
Special Order: 6 PIN PLUG & RECEPT. KIT Connector Product Type: Lead Assembly Operating Voltage: 27000 VDC Connector System: Wire-to-Panel Number of Positions: 6 Sealable: No Lead Assembly 27000 VDC Wire-to-Panel 6 | Circular Power Connector | Part Number: 863018-2 | Internal Number: 863018-2 | TE Connectivity | TE Store |
Standard Circular Connector 6 PIN PLUG & REC KIT | Sager |
Where can I find additional details, specifications and documents for a 863018-2?
Additional datasheets, footprints and schematics for 863018-2 are listed on our Part Details page. You can also find images and similar parts to 863018-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 863018-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 863018-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 863018-2 fall under?
The 863018-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 863018-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 863018-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 863018-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 863018-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 863018-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 863018-2 often in real-time on the comparison pages.
What if I can't find stock of 863018-2?
You can fill out our help required form which you can use to request a quote for 863018-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.