Status: | Unknown |
---|---|
Series: | 860 Series |
RoHS: | Unknown |
Current Rating | 600A |
---|---|
Accuracy % | 0.5% |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Product Range | 860 Series |
Approval Category | DIN 43703 (Dimensions) DIN 43780 (Performance) |
Class | 0.5 |
External Depth | 40mm |
External Length / Height | 30mm |
External Width | 145mm |
Fixing Centres | 105mm |
Full Power Rating Temperature | 20°C |
Operating Temperature Range | -20°C to +60°C |
Standard | DIN 43 |
Voltage Rating | 60VDC |
Voltage Rating V DC | 60mV |
SHUNT, 600A 60MV | element14 |
Where can I find additional details, specifications and documents for a 863-92MG-SJEF?
Additional datasheets, footprints and schematics for 863-92MG-SJEF are listed on our Part Details page. You can also find images and similar parts to 863-92MG-SJEF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 863-92MG-SJEF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 863-92MG-SJEF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 863-92MG-SJEF fall under?
The 863-92MG-SJEF is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 863-92MG-SJEF when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 863-92MG-SJEF you can contact the distributor directly for product support, shipping queries etc.
Is the 863-92MG-SJEF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 863-92MG-SJEF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 863-92MG-SJEF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 863-92MG-SJEF often in real-time on the comparison pages.
What if I can't find stock of 863-92MG-SJEF?
You can fill out our help required form which you can use to request a quote for 863-92MG-SJEF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.