862ZIC Back & Mounting Boxes by Logic PD

MOUNTING BOX 2GANG FLUSH MOUNTING

Status: Unknown
Series: MK Logic Plus Metal Back Box
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.22

Distributor Stock
Logo for Farnell
Farnell
from US$4.55
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.22
-
Buy Now
Logo for element14
element14
from US$3.50
-
Buy Now

Specifications

No. of Gangs 2
Internal Depth 25mm
Electrical Box Material Steel
Electrical Box Mounting Flush
For Use With Logic Plus Wiring Devices
Product Range MK Logic Plus Metal Back Box
External Depth 25mm
External Length / Height 135mm
External Width 75mm
Fixing Centres 120.6mm

Alternative Descriptions

Mounting Box, 2Gang, Flush Mounting | Newark Electronics
MOUNTING BOX, 2GANG, FLUSH MOUNTING | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 862ZIC?

Additional datasheets, footprints and schematics for 862ZIC are listed on our Part Details page. You can also find images and similar parts to 862ZIC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 862ZIC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 862ZIC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 862ZIC fall under?

The 862ZIC is listed under Electrical > Back & Mounting Boxes.

Can I view similar or alternative parts?

You can view similar parts to 862ZIC when available in the Back & Mounting Boxes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 862ZIC you can contact the distributor directly for product support, shipping queries etc.

Is the 862ZIC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 862ZIC have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 862ZIC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 862ZIC often in real-time on the comparison pages.

What if I can't find stock of 862ZIC?

You can fill out our help required form which you can use to request a quote for 862ZIC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay