Status: | Unknown |
---|---|
Series: | 8600 Series |
RoHS: | Unknown |
Product Range | 8600 Series |
---|---|
Power Rating | 6kW |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 120V |
Operating Current Max | 720A |
Manufacturer Warranty | 3 Years |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cleaner Type | Electrical, Electronic Components |
---|---|
Cleaner Applications | Electronics, Optical, PCBs |
Dispensing Method | Spray Bottle |
Weight | 340g |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 8625?
Additional datasheets, footprints and schematics for 8625 are listed on our Part Details page. You can also find images and similar parts to 8625 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8625 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8625 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8625 fall under?
The 8625 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to 8625 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8625 you can contact the distributor directly for product support, shipping queries etc.
Is the 8625 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8625 have stock available?
Authorised distributors including TestEquity, RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 8625.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8625 often in real-time on the comparison pages.
What if I can't find stock of 8625?
You can fill out our help required form which you can use to request a quote for 8625 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.