Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$385.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$477.35
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$518.78
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$623.19
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$516.00
|
6
in stock
|
Buy Now | |
Farnell
from US$656.20
|
5
in stock
|
Buy Now | |
Avnet America
from US$427.67
|
-
|
Buy Now | |
Sager
from US$385.94
|
-
|
Buy Now |
Positive Stop Ferrule | Without |
---|---|
Number of Positions | 3 |
Wire Size | 22AWG |
Assembly Length | 48in, 1219.2mm |
Operating Voltage | 7500VDC |
Packaging Quantity | 20 |
Packaging Method | Package |
Contact Type | Socket |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Sealable | No |
Product Type | Lead Assembly |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Pre-Terminated to Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Shielded | No |
Dc Power Cords Lgh 3 Pin Micro-Min Plug |Amp Te Connectivity 862424-4 | Newark Electronics |
DC Power Cords LGH 3 PIN MICRO-MIN PLUG | Rapid Electronics |
TE Connectivity LGH 3 PIN MICRO-MIN PLUG DC Power Cords | Distrelec |
CIR CABLE, LGH-FREE END, 1.2M | Farnell |
Cable Assembly Lead 1.2192m 22AWG LGH PL | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | LGH |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 4ft |
Cable Length - Metric | 1.2m |
Jacket Colour | Multi-coloured |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 862424-4?
Additional datasheets, footprints and schematics for 862424-4 are listed on our Part Details page. You can also find images and similar parts to 862424-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 862424-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 862424-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 862424-4 fall under?
The 862424-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 862424-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 862424-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 862424-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 862424-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 862424-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 862424-4 often in real-time on the comparison pages.
What if I can't find stock of 862424-4?
You can fill out our help required form which you can use to request a quote for 862424-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.