Status: | Unknown |
---|---|
Series: | 8600 Series |
RoHS: | Unknown |
Product Range | 8600 Series |
---|---|
Power Rating | 4.5kW |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 120V |
Operating Current Max | 600A |
Manufacturer Warranty | 3 Years |
Dc Electronic Load, 4.5Kw, 600A, 120V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Staticide Series |
RoHS: | Compliant |
Flux Type | No Clean and Rosin Flux |
---|---|
Flux Applications | Soldering |
Dispensing Method | Aerosol |
Weight | 12oz |
Product Range | Staticide Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 8624?
Additional datasheets, footprints and schematics for 8624 are listed on our Part Details page. You can also find images and similar parts to 8624 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8624 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8624 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8624 fall under?
The 8624 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to 8624 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8624 you can contact the distributor directly for product support, shipping queries etc.
Is the 8624 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8624 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 8624.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8624 often in real-time on the comparison pages.
What if I can't find stock of 8624?
You can fill out our help required form which you can use to request a quote for 8624 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.