Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8623434002,
1-1196717-9 |
Fluid Type | Lubricating Oil, Chemicals/Solvents, Aviation Fuel, Military Decontaminating Agents, Hydraulic Fluid, De-Icing Fluid, Water, Diesel Fuel, Brake Fluid |
---|---|
Material | Crosslinked Fluoropolymer |
Material Systems Code | 300 |
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | 15.88mm, .6251in |
Recovered Inside Diameter (Max) | 7.95mm, .313in |
Size Range | .313 – .625in, 7.95 – 15.88mm |
Recovered Wall Thickness (Nominal) | .022in, .56mm |
Product Source | US |
Low Outgassing | Yes |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Shrink Temperature (Min) | 150°C |
Operating Temperature Range | -65 – 200°C |
Flammability | Highly Flame-Resistant |
Fluid Resistance | Splash Protection, Immersion Protection |
Resistant To | Fluids |
Recovery Temperature | 220°C |
Rt555-5/8-0-Sp |Raychem Te Connectivity 8623434002 | Newark Electronics |
RT555-5/8-0-SP | TE Connectivity 8623434002 | RS Americas |
Heat Shrink Tubing & Sleeves RT555-5/8-0-SP | Sager |
Where can I find additional details, specifications and documents for a 8623434002?
Additional datasheets, footprints and schematics for 8623434002 are listed on our Part Details page. You can also find images and similar parts to 8623434002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8623434002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8623434002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8623434002 fall under?
The 8623434002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8623434002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8623434002 you can contact the distributor directly for product support, shipping queries etc.
Is the 8623434002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8623434002 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for 8623434002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8623434002 often in real-time on the comparison pages.
What if I can't find stock of 8623434002?
You can fill out our help required form which you can use to request a quote for 8623434002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.