Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
2 Ins Thdls Connector |Abb Thomas & Betts 8623 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Staticide Series |
RoHS: | Compliant |
Flux Type | No Clean and Rosin Flux |
---|---|
Flux Applications | Soldering |
Dispensing Method | Aerosol |
Weight | 12oz |
Product Range | Staticide Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
NICKEL CADMIUM BATTERY, 12 V, CAPACITY | 1.5 Ah |
---|---|
Battery Voltage | 12V |
Battery Technology | Nickel Cadmium |
Battery Capacity | 1.5Ah |
Battery Terminals | Pressure Contact |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 8623?
Additional datasheets, footprints and schematics for 8623 are listed on our Part Details page. You can also find images and similar parts to 8623 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8623 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8623 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8623 fall under?
The 8623 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8623 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8623 you can contact the distributor directly for product support, shipping queries etc.
Is the 8623 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8623 have stock available?
Authorised distributors including Electro Enterprises, RS Americas, RS, Newark Electronics and Carlton-Bates have stock available or on a lead time for 8623.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8623 often in real-time on the comparison pages.
What if I can't find stock of 8623?
You can fill out our help required form which you can use to request a quote for 8623 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.