Prices starting from US$0.83
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$14.58 |
2
|
Buy Now | |
TestEquity | US$9,175.95 |
4
|
Buy Now | |
Electro Enterprises | US$90.73 |
2
|
Buy Now | |
RS Americas | US$8,850.00 |
1
|
Buy Now | |
Rutronik | US$0.83 |
-
|
Buy Now | |
Newark Electronics | US$8,850.00 |
-
|
Buy Now | |
Future Electronics | US$1.01 |
-
|
Buy Now | |
element14 | US$127.56 |
-
|
Buy Now | |
Carlton-Bates | US$11,734.48 |
-
|
Buy Now | |
Sager | US$130.97 |
-
|
Buy Now | |
Farnell | US$122.47 |
-
|
Buy Now |
Accessory Type | 4 Wire DMM Shorting Plug |
---|---|
For Use With | Keithley Digital Multimeter |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
4 WIRE DMM SHORTING PLUG, DMM | element14 |
Accessory Type | PC Board Guide |
---|---|
For Use With | Horizontally or Vertically and snap into 3.2mm diameter holes |
Guide Width | 6.2mm |
Guide Length | 63.5mm |
Product Range | - |
Body Material | Nylon 6-6 |
Colour | Natural |
PC BOARD HORIZ.GUIDE 2.5 | Rutronik |
8620 BOARD GUIDE | Future Electronics |
Status: | Unknown |
---|---|
Series: | 8600 Series |
RoHS: | Unknown |
Product Range | 8600 Series |
---|---|
Power Rating | 3kW |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 120V |
Operating Current Max | 480A |
Manufacturer Warranty | 3 Years |
120V, 480A, 3000W DC Electronic Load | B&K Precision 8620 | RS Americas |
Dc Electronic Load, 3Kw, 480A, 120V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Staticide Series |
RoHS: | Compliant |
Flux Type | No Clean and Rosin Flux |
---|---|
Flux Applications | Soldering |
Dispensing Method | Aerosol |
Weight | 12oz |
Product Range | Staticide Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 8620?
Additional datasheets, footprints and schematics for 8620 are listed on our Part Details page. You can also find images and similar parts to 8620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8620 fall under?
The 8620 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8620 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8620 you can contact the distributor directly for product support, shipping queries etc.
Is the 8620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8620 have stock available?
Authorised distributors including TestEquity, RS, Electro Enterprises, RS Americas and Rutronik have stock available or on a lead time for 8620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8620 often in real-time on the comparison pages.
What if I can't find stock of 8620?
You can fill out our help required form which you can use to request a quote for 8620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.