Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | F Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Coaxial Cable Types | RG6/U RG59/U |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 3GHz |
Connector Mounting | PCB Mount |
Product Range | - |
Coaxial Type | F |
Connector Mounting Orientation | PC Board |
Termination Method | Solder |
Rf/Coaxial, F Jack, Straight, 75 Ohm, Solder | Newark Electronics |
Conn, RF, F, Straight, PCB Jack, EdgeMount, 75Ohms, RG/U 6,59 | Bomar Interconnect Products 861V509ER6 | RS Americas |
Where can I find additional details, specifications and documents for a 861V509ER6?
Additional datasheets, footprints and schematics for 861V509ER6 are listed on our Part Details page. You can also find images and similar parts to 861V509ER6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 861V509ER6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861V509ER6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 861V509ER6 fall under?
The 861V509ER6 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 861V509ER6 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 861V509ER6 you can contact the distributor directly for product support, shipping queries etc.
Is the 861V509ER6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 861V509ER6 have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Future Electronics, RS Americas and Farnell have stock available or on a lead time for 861V509ER6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 861V509ER6 often in real-time on the comparison pages.
What if I can't find stock of 861V509ER6?
You can fill out our help required form which you can use to request a quote for 861V509ER6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.