Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | F Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 75ohm |
Contact Material | Brass |
Frequency Max | 500MHz |
RoHS Compliant | Yes |
Rf/Coaxial, F Jack, Straight | Newark Electronics |
Where can I find additional details, specifications and documents for a 861A509?
Additional datasheets, footprints and schematics for 861A509 are listed on our Part Details page. You can also find images and similar parts to 861A509 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 861A509 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861A509 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 861A509 fall under?
The 861A509 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 861A509 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 861A509 you can contact the distributor directly for product support, shipping queries etc.
Is the 861A509 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 861A509 have stock available?
Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for 861A509.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 861A509 often in real-time on the comparison pages.
What if I can't find stock of 861A509?
You can fill out our help required form which you can use to request a quote for 861A509 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.