Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | D-108-0052 |
Lead Plating Material | Nickel |
---|---|
Lead Stranding | Stranded |
Pre-Installed Lead Type | Braid Strap |
Pre-Installed Lead | Yes |
Overall Length | 1.098in, 27.9mm |
Jacket Outside Diameter | 8.75mm, .344in |
Expanded Inside Diameter (Min) | 9.75mm, .385in |
Recovered Inside Diameter (Max) | .2in, 5mm |
Shield Outside Diameter (Min) | 5mm, .197in |
Government Qualified | No |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Operating Temperature (Max) | 175°C |
Wire Temperature (Max) | 135°C |
Cable Accessories Solder Sleeve Cross-Linked Modified Polyvinylidene Fluoride Transparent Blue | Avnet America |
Special Order: D-108-0052 Operating Temperature (Max): 175 °C Expanded Inside Diameter (Min): 9.78 mm Expanded Inside Diameter (Min): .385 in Recovered Inside Diameter (Max): 5.08 mm Recovered Inside Diameter (Max): .2 in Solder Sleeve Shield Terminator | Max Temp: 175 °C 9.78 mm | Part Number: 861965-000 | Internal Number: 861965-000 | Alias Number: D-108-0052 | TE Connectivity | TE Store |
Solder Sleeves & Shield Tubing | Sager |
Where can I find additional details, specifications and documents for a 861965-000?
Additional datasheets, footprints and schematics for 861965-000 are listed on our Part Details page. You can also find images and similar parts to 861965-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 861965-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861965-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 861965-000 fall under?
The 861965-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 861965-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 861965-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 861965-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 861965-000 have stock available?
Authorised distributors including Avnet America, TE Store and Sager have stock available or on a lead time for 861965-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 861965-000 often in real-time on the comparison pages.
What if I can't find stock of 861965-000?
You can fill out our help required form which you can use to request a quote for 861965-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.