Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.99
|
595
in stock
|
Buy Now | |
Newark Electronics
from US$8.63
|
595
in stock
|
Buy Now | |
Rapid Electronics
from US$7.61
|
595
in stock
|
Buy Now | |
Chip One Stop
from US$5.85
|
595
in stock
|
Buy Now | |
Avnet America
from US$6.93
|
-
|
Buy Now | |
RS Americas
from US$8.62
|
-
|
Buy Now | |
TE Store
from US$11.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | No |
---|---|
Number of Rows | 2 |
Number of Positions | 20 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .24in, 6.1mm |
Connector Length | 25.4mm, 1in |
コネクタの高さ | 6.1mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
For Use With | Header |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., No marking on this part number., Strain reliefs are available and may be purchased separately. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 20 Hsg Comp Dr .100Cl |Amp Te Connectivity 86177-1 | Newark Electronics |
Headers&Wire Housings 20 HSG COMP DR .100CL | Rapid Electronics |
TE Connectivity 20 MODIV HSG COMP DR .100CL Board Connec | Distrelec |
Conn Housing RCP 20 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 20 Modiv Hsg Comp Dr .100Cl | TE Connectivity 86177-1 | RS Americas |
Special Order: 20 MODIV HSG COMP DR .100CL Part Number: 86177-1 | Internal Number: 86177-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 86177-1?
Additional datasheets, footprints and schematics for 86177-1 are listed on our Part Details page. You can also find images and similar parts to 86177-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86177-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86177-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86177-1 fall under?
The 86177-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 86177-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86177-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 86177-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86177-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 86177-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86177-1 often in real-time on the comparison pages.
What if I can't find stock of 86177-1?
You can fill out our help required form which you can use to request a quote for 86177-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.