Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CBR-3-4-A-(B3),
4-1196713-5 |
Prices starting from US$102.11
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$102.11
|
1
in stock
|
Buy Now |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Number of Branches/Legs | 3 |
Recovered Inside Diameter (Max) (Leg) | 30mm, 1.18in |
Application Diameter (Min) (Leg) | 30mm, 1.2in |
Application Diameter (Max) (Body) | 5.65in, 144mm |
Application Diameter (Min) (Body) | 2.35in, 60mm |
Overall Length | 9.92in, 252mm |
Recovered Wall Thickness (Max) (Body) | 4.2mm, .17in |
Expanded Inside Diameter (Min) (Leg) | 60mm, 2.36in |
Recovered Wall Thickness (Max) (Leg) | 2.6mm, .1in |
Application Diameter (Max) (Leg) | 53mm, 2.1in |
Expanded Inside Diameter (Min) (Body) | 170mm, 6.69in |
Body Length | 3.54in, 90mm |
Wall Thickness | Thick/Heavy |
Recovered Inside Diameter (Max) (Body) | 60mm, 2.36in |
Leg Length | 66mm, 2.6in |
Voltage Rating | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | No |
Marine-Offshore-Shipbuilding Certified | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | Yes |
Mechanical Resistance | Against Mechanical Impact |
Low Smoke Emission | Yes |
Emission Free | No |
Non-Toxic & Non-Corrosive Emission | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Other Colors Available | No |
Standard Pack | 3 |
Minimum Order Quantity | 3 |
Product Availability | ANZPAC, AMERICAS, ASIA, EMEA |
Product Type | Cable Breakout Boot |
Component Design | Heat Shrink |
Coating Style | Spiral, Planar |
Shrink Ratio | < 2.5:1 |
Adhesive Coating | Yes |
Technology | Heat Shrink |
Wall Style (Excluding Adhesive) | Single |
Material System | Crosslinked Polyolefin |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
CBR-3-4-A-(B3) | TE Connectivity 861763-000 | RS Americas |
Where can I find additional details, specifications and documents for a 861763-000?
Additional datasheets, footprints and schematics for 861763-000 are listed on our Part Details page. You can also find images and similar parts to 861763-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 861763-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861763-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 861763-000 fall under?
The 861763-000 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 861763-000 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 861763-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 861763-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 861763-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 861763-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 861763-000 often in real-time on the comparison pages.
What if I can't find stock of 861763-000?
You can fill out our help required form which you can use to request a quote for 861763-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.