Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$179.50
Positive Stop Ferrule | Without |
---|---|
Number of Positions | 7 |
Contact Protection | Without |
Operating Voltage | 27000VDC |
Mating Alignment | With |
Panel Feedthrough | No |
Panel Mount Feature Type | Flange |
Connector Mounting Type | Panel |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Socket |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Lead Assembly |
Shielded | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
RECPT FLANGED H.V. 7 CONT | Heilind Electronics |
Recpt Flanged H.v. 7 Contacts |Amp Te Connectivity 861647-6 | Newark Electronics |
Conn Circular RCP 7 POS Crimp ST Flange Mount 7 Terminal 1 Port | Avnet America |
Special Order: RECPT FLANGED H.V. 7 CONTACTS Connector Product Type: Lead Assembly Operating Voltage: 27000 VDC Connector System: Wire-to-Panel Number of Positions: 7 Sealable: No Lead Assembly 27000 VDC Wire-to-Panel | Circular Power Connector | Part Number: 861647-6 | Internal Number: 861647-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 861647-6?
Additional datasheets, footprints and schematics for 861647-6 are listed on our Part Details page. You can also find images and similar parts to 861647-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 861647-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861647-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 861647-6 fall under?
The 861647-6 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 861647-6 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 861647-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 861647-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 861647-6 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 861647-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 861647-6 often in real-time on the comparison pages.
What if I can't find stock of 861647-6?
You can fill out our help required form which you can use to request a quote for 861647-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.