Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Wire Length | 120in, 3048mm |
---|---|
Wire/Cladding | 24 AWG Cu Santoprene Jacket, Blue-Gray |
Sensor Connector Type | 1/4 inch Nickel Plated Phone Plug (3 Contacts) |
Package | Garment Clip Included |
Sensor Hardware & Accessories 4940RJ,CABLE,INTERCONNECT | Sager |
Where can I find additional details, specifications and documents for a 861517RJ?
Additional datasheets, footprints and schematics for 861517RJ are listed on our Part Details page. You can also find images and similar parts to 861517RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 861517RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861517RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 861517RJ fall under?
The 861517RJ is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > NTC Probes and Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 861517RJ when available in the NTC Probes and Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 861517RJ you can contact the distributor directly for product support, shipping queries etc.
Is the 861517RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 861517RJ have stock available?
Authorised distributors including Sager have stock available or on a lead time for 861517RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 861517RJ often in real-time on the comparison pages.
What if I can't find stock of 861517RJ?
You can fill out our help required form which you can use to request a quote for 861517RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.