861403-7 Part Information

Details for 861403-7 by TE Connectivity

Connectors>Circular Connectors>Circular Connector Accessories>Circular Connector Caps & Covers

Part Downloads

Part Specifications

Cap Material Thermoplastic
Operating Voltage 15000VDC, 10000VDC
Screw & Hole Thread Size 5/16-32
Cap to Flange Attachment Threaded
Connector Mounting Type Fixing Screw
Comment 1
Packaging Method Package
Packaging Quantity 1
Accessory Type Cap
Product Type Accessory
Sealable No
Operating Temperature Range -67 – 257°F, -55 – 125°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 4090
Global Product Line: 343
GPL Description: Aerospace Defense & Marine

Alternative Part Descriptions

  • CAP | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 861403-7?

Additional datasheets, footprints and schematics for 861403-7 are listed in our Part Details tab. You can also find the 861403-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 861403-7 in the Pricing & Inventory tab next to part details. You can view 861403-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 861403-7 fall under?

The 861403-7 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.

Can I view similar or alternative parts?

You can view similar parts to 861403-7 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 861403-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 861403-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 861403-7 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 861403-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 861403-7 often in real-time on the comparison pages.

What if I can't find stock of 861403-7?

You can fill out our help required form which you can use to request a quote for 861403-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 861403-7

Loading...
Loading Results for 861403-7
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us