Status: | Unknown |
---|---|
Series: | 8600 Series |
RoHS: | Compliant |
Product Range | 8600 Series |
---|---|
Power Rating | 1.5kW |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 120V |
Operating Current Max | 240A |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
DC Electronic Load, Programmable, Bench,1500 W,0 - 120 V,0 - 240 A,8600 Series | B&K Precision 8614 | RS Americas |
Dc Load, Prog, 240A, 0-120V, 1.5Kw | Newark Electronics |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 8614?
Additional datasheets, footprints and schematics for 8614 are listed on our Part Details page. You can also find images and similar parts to 8614 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8614 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8614 fall under?
The 8614 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to 8614 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8614 you can contact the distributor directly for product support, shipping queries etc.
Is the 8614 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8614 have stock available?
Authorised distributors including RS, TestEquity, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 8614.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8614 often in real-time on the comparison pages.
What if I can't find stock of 8614?
You can fill out our help required form which you can use to request a quote for 8614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.