Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
Fibre Optic Connector Type | LC |
---|---|
Fibre Type | Singlemode |
Fibre Diameter | - |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | LC Fibre Optic Adaptor |
Where can I find additional details, specifications and documents for a 8613-E?
Additional datasheets, footprints and schematics for 8613-E are listed on our Part Details page. You can also find images and similar parts to 8613-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8613-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8613-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8613-E fall under?
The 8613-E is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8613-E when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8613-E you can contact the distributor directly for product support, shipping queries etc.
Is the 8613-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8613-E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 8613-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8613-E often in real-time on the comparison pages.
What if I can't find stock of 8613-E?
You can fill out our help required form which you can use to request a quote for 8613-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.