Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Positive Stop Ferrule | Without |
---|---|
Seal Type | Hermetically Sealed |
Contact Protection | Without |
Assembly Length | 24.96mm, .983in |
Operating Voltage | 15000VDC |
Panel Feedthrough | No |
Panel Mount Feature Type | Flange |
Mating Alignment | With |
Connector Mounting Type | Panel |
Weight | .09oz, 3g |
Packaging Method | Package |
Packaging Quantity | 40 |
Product Type | Lead Assembly |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Housing Type | Receptacle |
Sealable | No |
Contact Type | Socket |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Shielded | No |
RECEPTACLE Connector Product Type: Lead Assembly Operating Voltage: 15000 VDC Connector System: Wire-to-Panel Sealable: No Connector & Contact Terminates To: Wire & Cable Lead Assembly 15000 VDC Wire-to-Panel | Circular Power Connector | Part Number: 861253-1 | Internal Number: 861253-1 | TE Connectivity | TE Store |
Receptacle Rohs Compliant: No |Amp Te Connectivity 861253-1 | Newark Electronics |
Conn LGH RCP 1 POS ST Cable Mount 1 Terminal 1 Port | Avnet America |
Soft Shell Connector, Receptacle | TE Connectivity 861253-1 | RS Americas |
DC POWER CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 861253-1?
Additional datasheets, footprints and schematics for 861253-1 are listed on our Part Details page. You can also find images and similar parts to 861253-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 861253-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861253-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 861253-1 fall under?
The 861253-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 861253-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 861253-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 861253-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 861253-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 861253-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 861253-1 often in real-time on the comparison pages.
What if I can't find stock of 861253-1?
You can fill out our help required form which you can use to request a quote for 861253-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.