Status: | Unknown |
---|---|
Series: | 8600 Series |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.21
|
2
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$522.82
|
-
|
Buy Now | |
Rapid Electronics
from US$54.61
|
-
|
Buy Now | |
Carlton-Bates
from US$5,344.14
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
TestEquity
from US$4,109.97
|
-
|
Buy Now |
Product Range | 8600 Series |
---|---|
Power Rating | 750W |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 500V |
Operating Current Max | 30A |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 8612?
Additional datasheets, footprints and schematics for 8612 are listed on our Part Details page. You can also find images and similar parts to 8612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8612 fall under?
The 8612 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to 8612 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8612 you can contact the distributor directly for product support, shipping queries etc.
Is the 8612 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8612 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 8612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8612 often in real-time on the comparison pages.
What if I can't find stock of 8612?
You can fill out our help required form which you can use to request a quote for 8612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.