Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 12Core |
Wire Gauge | 26AWG |
Conductor Area CSA | 0.14mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
Jacket Colour | Slate |
No. of Max Strands x Strand Size | 7 x 34AWG |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 7.4mm |
Voltage Rating | 300V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Foil + Spiral Shield |
Conductor Make-up | 7 / 34AWG |
Outer Diameter | 7.4mm |
Shield Type | Shielded |
Wire Size | 26AWG |
Shielded Multiconductor Cable, 12 Conductor, 26Awg, 1000Ft, 300V | Newark Electronics |
Multi-Conductor Cable, 300 VAC, 12C, 26 AWG, 0.3 in. OD | Carlton-Bates |
Where can I find additional details, specifications and documents for a 86112CY SL001?
Additional datasheets, footprints and schematics for 86112CY SL001 are listed on our Part Details page. You can also find images and similar parts to 86112CY SL001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86112CY SL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86112CY SL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86112CY SL001 fall under?
The 86112CY SL001 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 86112CY SL001 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86112CY SL001 you can contact the distributor directly for product support, shipping queries etc.
Is the 86112CY SL001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86112CY SL001 have stock available?
Authorised distributors including Newark Electronics, Carlton-Bates and Farnell have stock available or on a lead time for 86112CY SL001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86112CY SL001 often in real-time on the comparison pages.
What if I can't find stock of 86112CY SL001?
You can fill out our help required form which you can use to request a quote for 86112CY SL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.