Status: | Unknown |
---|---|
Series: | Xtra-Guard® |
RoHS: | Unknown |
Prices starting from US$14.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.09
|
No stock
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Cores | 7Core |
Wire Gauge | 26AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Slate |
No. of Max Strands x Strand Size | 7 x 34AWG |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 6.02mm |
Voltage Rating | 300V |
Product Range | Xtra-Guard® |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 105°C |
Operating Temperature Min | 5°C |
DATA CABLE 26AWG, SCRN 7CORE, PER M | Farnell |
Where can I find additional details, specifications and documents for a 86107CY?
Additional datasheets, footprints and schematics for 86107CY are listed on our Part Details page. You can also find images and similar parts to 86107CY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86107CY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86107CY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86107CY fall under?
The 86107CY is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 86107CY when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86107CY you can contact the distributor directly for product support, shipping queries etc.
Is the 86107CY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86107CY have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 86107CY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86107CY often in real-time on the comparison pages.
What if I can't find stock of 86107CY?
You can fill out our help required form which you can use to request a quote for 86107CY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.