Status: | Unknown |
---|---|
Series: | WCAP-AIG8 Series |
RoHS: | Compliant |
Prices starting from US$159.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$159.92
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$250.72
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$253.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$177.74
|
-
|
Buy Now | |
element14
from US$163.72
|
-
|
Buy Now | |
Richardson RFPD
from US$429.10
|
-
|
Buy Now | |
Farnell
from US$169.14
|
-
|
Buy Now |
Kit Contents | 82µF to 470µF Snap-In Aluminium Electrolytic Capacitors |
---|---|
Product Range | WCAP-AIG8 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
WURTH 861012 | Rapid Electronics |
Design Kit WCAP-AIG8 Snap In Cpacitors | RS |
Capacitor Kit, 82-470Uf Alu Elec Cap | Newark Electronics |
Where can I find additional details, specifications and documents for a 861012?
Additional datasheets, footprints and schematics for 861012 are listed on our Part Details page. You can also find images and similar parts to 861012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 861012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 861012 fall under?
The 861012 is listed under Passive Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to 861012 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 861012 you can contact the distributor directly for product support, shipping queries etc.
Is the 861012 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 861012 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for 861012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 861012 often in real-time on the comparison pages.
What if I can't find stock of 861012?
You can fill out our help required form which you can use to request a quote for 861012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.