Status: | Unknown |
---|---|
Series: | WCAP-AIG8 Series |
RoHS: | Compliant |
Kit Contents | 47µF to 560µF Snap-In Aluminium Electrolytic Capacitors |
---|---|
Product Range | WCAP-AIG8 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Cap Kit, 47Uf To 560Uf, Alum Elec Rohs Compliant: Yes |Wurth Elektronik 861011 | Newark Electronics |
CAP KIT, 47UF TO 560UF, ALUM ELEC | element14 |
Design Kit WCAP-AIG8 Snap In Capacitors | RS |
Where can I find additional details, specifications and documents for a 861011?
Additional datasheets, footprints and schematics for 861011 are listed on our Part Details page. You can also find images and similar parts to 861011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 861011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 861011 fall under?
The 861011 is listed under Passive Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to 861011 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 861011 you can contact the distributor directly for product support, shipping queries etc.
Is the 861011 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 861011 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Richardson RFPD have stock available or on a lead time for 861011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 861011 often in real-time on the comparison pages.
What if I can't find stock of 861011?
You can fill out our help required form which you can use to request a quote for 861011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.