Status: | Unknown |
---|---|
Series: | 861 Series |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.66
|
-
|
Buy Now |
Gender | Receptacle |
---|---|
Connector Mounting | - |
Current Rating | 15A |
Voltage Rating | 7000Vrms |
Contact Plating | Tin Plated Contacts |
Connector Colour | Red |
Contact Material | Phosphor Bronze |
Contact Termination Type | Stud |
Product Range | 861 Series |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | 4mm Banana |
BANANA JACK, RED | element14 |
Where can I find additional details, specifications and documents for a 861-R?
Additional datasheets, footprints and schematics for 861-R are listed on our Part Details page. You can also find images and similar parts to 861-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 861-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 861-R fall under?
The 861-R is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 861-R when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 861-R you can contact the distributor directly for product support, shipping queries etc.
Is the 861-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 861-R have stock available?
Authorised distributors including element14 have stock available or on a lead time for 861-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 861-R often in real-time on the comparison pages.
What if I can't find stock of 861-R?
You can fill out our help required form which you can use to request a quote for 861-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.