Status: | Unknown |
---|---|
Series: | 860 Series |
RoHS: | Unknown |
Current Rating | 100A |
---|---|
Accuracy % | 0.5% |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Product Range | 860 Series |
Approval Category | DIN 43703 (Dimensions) DIN 43780 (Performance) |
Class | 0.5 |
External Depth | 30mm |
External Length / Height | 15mm |
External Width | 135mm |
Fixing Centres | 115mm |
Full Power Rating Temperature | 20°C |
Operating Temperature Range | -20°C to +60°C |
Standard | DIN 43 |
Voltage Rating | 60VDC |
Voltage Rating V DC | 60mV |
Base-Mounted Dc Shunt, 60Mv, 100A | Newark Electronics |
SHUNT, 100A 60MV | element14 |
Where can I find additional details, specifications and documents for a 861-92MG-PKEF?
Additional datasheets, footprints and schematics for 861-92MG-PKEF are listed on our Part Details page. You can also find images and similar parts to 861-92MG-PKEF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 861-92MG-PKEF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861-92MG-PKEF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 861-92MG-PKEF fall under?
The 861-92MG-PKEF is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 861-92MG-PKEF when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 861-92MG-PKEF you can contact the distributor directly for product support, shipping queries etc.
Is the 861-92MG-PKEF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 861-92MG-PKEF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 861-92MG-PKEF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 861-92MG-PKEF often in real-time on the comparison pages.
What if I can't find stock of 861-92MG-PKEF?
You can fill out our help required form which you can use to request a quote for 861-92MG-PKEF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.