Status: | Unknown |
---|---|
Series: | Model 860 |
RoHS: | Not Compliant |
Gangable up to 2 sections |
Large range of ohmic values: 20 Ω to 200 kΩ |
Extra taps available upon request |
Datasheet |
---|
Model 860 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Selector Guide |
Capabilities |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Contact Us |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
POTENTIOMETER, 10 TURN 10K | element14 |
860 10 turn wirewound pot,10K 46mm 8W | RS |
Position Sensor POT 10kOhm Rotational Analog 8W Bushing Mount | Avnet America |
Rotary Potentiometer, 10Kohm, 8W, ±3% | Newark Electronics |
Where can I find additional details, specifications and documents for a 860B1103?
Additional datasheets, footprints and schematics for 860B1103 are listed on our Part Details page. You can also find images and similar parts to 860B1103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 860B1103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 860B1103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 860B1103 fall under?
The 860B1103 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 860B1103 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 860B1103 you can contact the distributor directly for product support, shipping queries etc.
Is the 860B1103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 860B1103 have stock available?
Authorised distributors including element14, Farnell, RS, Avnet America and Newark Electronics have stock available or on a lead time for 860B1103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 860B1103 often in real-time on the comparison pages.
What if I can't find stock of 860B1103?
You can fill out our help required form which you can use to request a quote for 860B1103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.