Status: | Unknown |
---|---|
Series: | Model 860 |
RoHS: | Not Compliant |
Gangable up to 2 sections |
Large range of ohmic values: 20 Ω to 200 kΩ |
Extra taps available upon request |
Datasheet |
---|
Model 860 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Selector Guide |
Capabilities |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Contact Us |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
860 10 turn wirewound pot,1K 46mm 8W | RS |
860 Series 1-13/16 Inch Ten Turn Wirewound Potentiometer 1 Section 1K Ohm 3% Bushing Mount | Avnet America |
POTENTIOMETER, 10 TURN 1K | Farnell |
Where can I find additional details, specifications and documents for a 860B1102?
Additional datasheets, footprints and schematics for 860B1102 are listed on our Part Details page. You can also find images and similar parts to 860B1102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 860B1102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 860B1102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 860B1102 you can contact the distributor directly for product support, shipping queries etc.
Is the 860B1102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 860B1102 have stock available?
Authorised distributors including RS, Avnet America and Farnell have stock available or on a lead time for 860B1102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 860B1102 often in real-time on the comparison pages.
What if I can't find stock of 860B1102?
You can fill out our help required form which you can use to request a quote for 860B1102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.