Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$126.26 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.17 |
7,503
|
Buy Now | |
Heilind Electronics Asia | US$0.17 |
2,501
|
Buy Now | |
Transfer Multisort Elektronik | US$8.72 |
4
|
Buy Now | |
RS Americas | US$1.72 |
2
|
Buy Now | |
Newark Electronics | US$0.20 |
-
|
Buy Now | |
Carlton-Bates | US$0.31 |
-
|
Buy Now | |
Sager | US$0.16 |
-
|
Buy Now |
Kit Contents | 2 Pair of Black & Red Test Leads 1 Pair of Black & Red Sprung Hook Probes |
---|---|
Product Range | - |
TEST LEAD KIT, BANANA PLUG/SPRUNG HOOK | Farnell |
Accessory Type | Mechanical Alignment Tool |
---|---|
RoHS Compliant | NA |
Potentiometer Adjustment Tool Nylon 0.86 Inch Diameter 4.9375 Inch L | GC Electronics 8608 | RS Americas |
Plug Hole Dia - Imperial | 1.125" |
---|---|
Plug Hole Dia - Metric | 28.575mm |
Body Color | Black |
Enclosure Material | Nylon |
External Height | 0.453" |
External Width | 1.218" |
RoHS Compliant | Yes |
HOLE PLUG | Heilind Electronics |
Hole Plug, Nylon, 1.125In | Newark Electronics |
Plug, Hole | Carlton-Bates |
Conduit Fittings & Accessories NYLON HOLE PLG 1.125 | Sager |
Where can I find additional details, specifications and documents for a 8608?
Additional datasheets, footprints and schematics for 8608 are listed on our Part Details page. You can also find images and similar parts to 8608 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8608 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8608 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8608 fall under?
The 8608 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 8608 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8608 you can contact the distributor directly for product support, shipping queries etc.
Is the 8608 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8608 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, RS Americas and Farnell have stock available or on a lead time for 8608.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8608 often in real-time on the comparison pages.
What if I can't find stock of 8608?
You can fill out our help required form which you can use to request a quote for 8608 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.