Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Status: | Unknown |
---|---|
Series: | Staticide Series |
RoHS: | Compliant |
Flux Type | No Clean |
---|---|
Flux Applications | Soldering |
Dispensing Method | Aerosol |
Weight | 12oz |
Product Range | Staticide Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Plug Hole Dia - Imperial | 1" |
---|---|
Plug Hole Dia - Metric | 25.4mm |
Body Color | Black |
Enclosure Material | Nylon |
External Height | 0.453" |
External Width | 1.203" |
RoHS Compliant | Yes |
Stopper | Transfer Multisort Elektronik |
Hole Plug | RS Americas |
Hole Plug, Nylon, 1In | Newark Electronics |
Plug, Hole | Carlton-Bates |
Conduit Fittings & Accessories HOLE PLUG | Sager |
Where can I find additional details, specifications and documents for a 8607?
Additional datasheets, footprints and schematics for 8607 are listed on our Part Details page. You can also find images and similar parts to 8607 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8607 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8607 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8607 fall under?
The 8607 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to 8607 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8607 you can contact the distributor directly for product support, shipping queries etc.
Is the 8607 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8607 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for 8607.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8607 often in real-time on the comparison pages.
What if I can't find stock of 8607?
You can fill out our help required form which you can use to request a quote for 8607 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.