Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.19
|
No stock
|
Buy Now | |
Sager
from US$0.13
|
2,094
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
990
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
980
in stock
|
Buy Now | |
element14
from US$0.15
|
980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
930
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Carlton-Bates
from US$0.25
|
-
|
Buy Now |
Kit Contents | 2 x Spade Lugs 2 x Alligator Clips 2 x Spring Hook Test Probes 2 x Banana Adapters |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plug Hole Dia - Imperial | 0.875" |
---|---|
Plug Hole Dia - Metric | 22.225mm |
IP Rating | - |
NEMA Rating | - |
Product Range | - |
Body Color | Black |
Enclosure Material | Nylon |
External Height | 0.453" |
External Width | 1.015" |
Conduit Fittings & Accessories HOLE PLUG 7/8NYLON | Sager |
HOLE PLUG, NYLON, 0.875IN | Farnell |
Hole Plug, Round, OD .921, Hole Dia .875, Nylon 6/6, UL94V-2, Black | Keystone Electronics 8606 | RS Americas |
Hole Plug, Nylon, 0.875In | Newark Electronics |
Stopper | Transfer Multisort Elektronik |
Nylon Black 6/8 Hole Plug | Future Electronics |
Plug, Hole | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Mechanical Alignment Tool |
---|---|
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 8606?
Additional datasheets, footprints and schematics for 8606 are listed on our Part Details page. You can also find images and similar parts to 8606 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8606 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8606 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8606 fall under?
The 8606 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 8606 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8606 you can contact the distributor directly for product support, shipping queries etc.
Is the 8606 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8606 have stock available?
Authorised distributors including Sager, Farnell, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 8606.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8606 often in real-time on the comparison pages.
What if I can't find stock of 8606?
You can fill out our help required form which you can use to request a quote for 8606 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.