Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Test Connector Type A | Banana Plug Shrouded |
---|---|
Test Connector Type B | Banana Plug Shrouded |
Voltage Rating | 1.5kV |
Current Rating | 10A |
Insulator Colour | Black Red |
Lead Length - Metric | 1m |
Lead Length - Imperial | 3.3ft |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
TEST LEAD SET, BANANA PLUG, 10A, 1M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plug Hole Dia - Imperial | 0.75" |
---|---|
Plug Hole Dia - Metric | 19.05mm |
IP Rating | Not Rated |
NEMA Rating | Not Rated |
Product Range | - |
Body Color | Black |
Enclosure Material | Nylon (Polyamide) |
External Height | 0.406" |
Conduit Fittings & Accessories NYLON HOLE PLUG | Sager |
Hole Plug, Hold Dia .750, Height .406, OD .921, Nylon 6/6, UL 94V-2 | Keystone Electronics 8605 | RS Americas |
Plug, Hole | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Mechanical Alignment Tool |
---|---|
RoHS Compliant | NA |
Tools, Alignment Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a 8605?
Additional datasheets, footprints and schematics for 8605 are listed on our Part Details page. You can also find images and similar parts to 8605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8605 fall under?
The 8605 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 8605 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8605 you can contact the distributor directly for product support, shipping queries etc.
Is the 8605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8605 have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 8605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8605 often in real-time on the comparison pages.
What if I can't find stock of 8605?
You can fill out our help required form which you can use to request a quote for 8605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.