860446-3 Power Connectors by TE Connectivity

SHLD LEAD ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Positive Stop Ferrule Without
Contact Protection Without
Assembly Length 1041.4mm, 41in
Wire Size 16AWG
Operating Voltage 25000VDC
Panel Feedthrough No
Mating Alignment With
Connector Mounting Type Panel
Packaging Quantity 1
Packaging Method Package
Sealable No
Connector System Wire-to-Panel
Housing Type Receptacle
Connector & Contact Terminates To Wire & Cable
Product Type Lead Assembly
Contact Type Socket
Operating Temperature Range -55 – 125°C, -67 – 257°F
Shielded Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 860446-3?

Additional datasheets, footprints and schematics for 860446-3 are listed on our Part Details page. You can also find images and similar parts to 860446-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 860446-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 860446-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 860446-3 fall under?

The 860446-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 860446-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 860446-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 860446-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 860446-3 have stock available?

There is no stock from authorised distributors for 860446-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 860446-3 often in real-time on the comparison pages.

What if I can't find stock of 860446-3?

You can fill out our help required form which you can use to request a quote for 860446-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay