860267-2 Power Connectors by TE Connectivity

LGH-6 PIN HV PLUG ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$181.90

Distributor Stock
Logo for Newark
Newark
from US$301.39
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$259.59
-
Buy Now
Logo for Sager
Sager
from US$181.90
-
Buy Now

Specifications

Positive Stop Ferrule Without
Number of Positions 6
Operating Voltage 27000VDC
Panel Mount Feature Type Retaining Ring
Packaging Quantity 1
Packaging Method Package
Sealable No
Connector System Wire-to-Wire
Contact Type Pin
Connector & Contact Terminates To Wire & Cable
Product Type Lead Assembly
Housing Type Plug
Operating Temperature Range -55 – 125°C, -67 – 257°F
Shielded No

Alternative Descriptions

Lgh-6 Pin Hv Plug Assy |Amp Te Connectivity 860267-2 | Newark Electronics
Conn Circular PIN 6 POS ST Cable Mount 6 Terminal 1 Port | Avnet America
Standard Circular Connector LGH-6 PIN HV PLUG ASSY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 860267-2?

Additional datasheets, footprints and schematics for 860267-2 are listed on our Part Details page. You can also find images and similar parts to 860267-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 860267-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 860267-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 860267-2 fall under?

The 860267-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 860267-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 860267-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 860267-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 860267-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 860267-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 860267-2 often in real-time on the comparison pages.

What if I can't find stock of 860267-2?

You can fill out our help required form which you can use to request a quote for 860267-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay