Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$240.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$387.70
|
5
in stock
|
Buy Now | |
Powell Electronics
from US$313.22
|
45
in stock
|
Buy Now | |
TE Store
from US$374.25
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$336.38
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$524.04
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$337.00
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$303.87
|
2
in stock
|
Buy Now | |
Avnet America
from US$240.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Positive Stop Ferrule | Without |
---|---|
Number of Positions | 6 |
Operating Voltage | 27000VDC |
Panel Mount Feature Type | Retaining Ring |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Lead Assembly |
Housing Type | Plug |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Shielded | No |
LGH-6 PIN HV PLUG ASY Connector Product Type: Lead Assembly Operating Voltage: 27000 VDC Connector System: Wire-to-Wire Number of Positions: 6 Sealable: No Lead Assembly 27000 VDC Wire-to-Wire 6 | Circular Power Connector | Part Number: 860267-1 | Internal Number: 860267-1 | TE Connectivity | TE Store |
Standard Circular Connector Lgh-6 Pin Hv Plg Asy |Amp Te Connectivity 860267-1 | Newark Electronics |
Standard Circular Connector LGH-6 PIN HV PLG ASY | Rapid Electronics |
TE Connectivity - AMP Connector LGH-6 PIN HV PLUG ASY | Distrelec |
LGH-6 PIN HV PLUG ASY | Heilind Electronics |
Conn LGH M 6 POS ST Cable Mount 6 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 860267-1?
Additional datasheets, footprints and schematics for 860267-1 are listed on our Part Details page. You can also find images and similar parts to 860267-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 860267-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 860267-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 860267-1 fall under?
The 860267-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 860267-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 860267-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 860267-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 860267-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 860267-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 860267-1 often in real-time on the comparison pages.
What if I can't find stock of 860267-1?
You can fill out our help required form which you can use to request a quote for 860267-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.