Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.94
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
1,250
in stock
|
Buy Now | |
element14
from US$0.09
|
1,250
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,250
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
530
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$49.59
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Carlton-Bates
from US$2,502.41
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
TestEquity
from US$1,953.73
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Plug Hole Dia - Imperial | 0.375" |
---|---|
Plug Hole Dia - Metric | 9.525mm |
IP Rating | - |
NEMA Rating | - |
Product Range | - |
Body Color | Black |
Enclosure Material | Nylon |
External Height | 0.406" |
External Width | 0.468" |
Hole Plug, Nylon, 0.375In | Newark Electronics |
HOLE PLUG, NYLON, 0.375IN | element14 |
Hole Plug, Round, OD .468, Hole Dia .375, Nylon 6/6, UL94V-2, Black | Keystone Electronics 8602 | RS Americas |
HOLE PLUG | Heilind Electronics |
Black Nylon Matte Finish ╪9.52 mm Hole Plug | Future Electronics |
Conduit Fittings & Accessories NYLON HOLE PLUGS | Sager |
Status: | Unknown |
---|---|
Series: | 8600 Series |
RoHS: | Compliant |
Product Range | 8600 Series |
---|---|
Power Rating | 200W |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 500V |
Operating Current Max | 15A |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 8602?
Additional datasheets, footprints and schematics for 8602 are listed on our Part Details page. You can also find images and similar parts to 8602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8602 fall under?
The 8602 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8602 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8602 you can contact the distributor directly for product support, shipping queries etc.
Is the 8602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8602 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 8602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8602 often in real-time on the comparison pages.
What if I can't find stock of 8602?
You can fill out our help required form which you can use to request a quote for 8602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.