Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Beryllium Copper |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Wire Contact Termination Area Plating Material Thickness | 50µin |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material Thickness | 50 – 50µin |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.75mm, .069in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Mod Iv Recp Lp Rohs Compliant: Yes |Amp Te Connectivity 86016-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 86016-4?
Additional datasheets, footprints and schematics for 86016-4 are listed on our Part Details page. You can also find images and similar parts to 86016-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86016-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86016-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86016-4 fall under?
The 86016-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86016-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86016-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 86016-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86016-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 86016-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86016-4 often in real-time on the comparison pages.
What if I can't find stock of 86016-4?
You can fill out our help required form which you can use to request a quote for 86016-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.