Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
6,700
in stock
|
Buy Now | |
Powell Electronics
from US$0.27
|
126,928
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
37,554
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.65
|
23,202
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
21,189
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
21,189
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
21,189
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
17,164
in stock
|
Buy Now | |
element14
from US$0.40
|
740
in stock
|
Buy Now | |
Farnell
from US$0.41
|
710
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
213
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
42
in stock
|
Buy Now | |
Conrad
from US$0.73
|
23
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Beryllium Copper |
---|---|
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Gold Flash |
Wire Contact Termination Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .069in, 1.75mm |
Wire Size | .2 – .6mm², 24 – 20AWG |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Applied Pressure | Standard |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
MOD IV FEMALE CONT. AWG24-20 | TTI Europe |
MOD IV RECP LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Gold Flash 250 VAC | Connector Contact | Part Number: 86016-2 | Internal Number: 86016-2 | TE Connectivity | TE Store |
STANDARD PRESSURE 24-20 AWG gold | Rapid Electronics |
TE Connectivity - AMP WTB Contact MOD IV RECP LP | Distrelec |
Contact 24-20 AWG, Crimp, 3A 750V, -65 C 105 C, AMPMODU Mod IV Series | TE Connectivity 86016-2 | RS Americas |
Crimp connector,receptacle,Mod IV,Au | RS |
CRIMP SOCKET, 24AWG | element14 |
MOD IV RECP LP | Heilind Electronics |
Content: 1 pc(s) | Conrad |
AMPMODU MOD IV 24-20 AWG Wire to Cable Crimp Snap In Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Headers & Wire Housings STANDARD PRESSURE 24-20 AWG gold | Sager |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mod IV Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 20 |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 86016-2?
Additional datasheets, footprints and schematics for 86016-2 are listed on our Part Details page. You can also find images and similar parts to 86016-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86016-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86016-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86016-2 fall under?
The 86016-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86016-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86016-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 86016-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86016-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, TTI Europe, TE Store and Rapid Electronics have stock available or on a lead time for 86016-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86016-2 often in real-time on the comparison pages.
What if I can't find stock of 86016-2?
You can fill out our help required form which you can use to request a quote for 86016-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.