Options for Price Comparison
Distributor Statistics for 86015-2
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 86015-2
Details for 86015-2 by TE Connectivity
Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts
86015-2
Buy Directly from TE Store (380 in stock) $1.1000

86015-2 by TE Connectivity

MOD IV RECP LP
Part Information
86015-2 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: 033-0027-00
Product Code: 5208
Global Product Line: 277
GPL Description: Industrial
Specifications
Wire Contact Termination Area Plating Material Thickness:
30µin
Contact Type:
Socket
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Material Thickness:
30 – 30µin
Contact Current Rating (Max):
3A
Wire Contact Termination Area Plating Material:
Nickel
Contact Base Material:
Beryllium Copper
Accepts Wire Insulation Diameter Range:
.048in, 1.22mm
Wire Size:
.05 – .15mm², 30 – 26AWG
Insulation Resistance:
5000MΩ
Operating Voltage:
250VAC
Dielectric Withstanding Voltage:
750V
Termination Resistance:
12mΩ
Zugelassene Standards:
CSA LR7189, UL E28476
Approved Standards:
CSA LR7189, UL E28476
Wire Insulation Support:
With
Circuit Application:
Power & Signal
実装方法:
Loose Piece
Packaging Method:
Loose Piece
Packaging Quantity:
1000
Applied Pressure:
Standard
Wire/Cable Type:
Discrete Wire
Connector & Contact Terminates To:
Wire & Cable
Product Type:
Contact
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-65 – 105°C
Compatible Parts
Alternate Descriptions
MOD IV RECP LP Onlinecomponents.com
86015-2 ROHS COMPLIANT: YES Newark Electronics
Contact SKT Crimp ST Cable Mount Loose Piece Avnet America
Contact SKT Crimp ST Cable Mount Loose Piece Avnet Europe
MOD IV RECP LP Contact Type: Socket Wire Size: 30 – 26 AWG Wire Size: .05 – .15 mm² Contact Mating Area Plating Material: Gold Packaging Method: Loose Piece Socket 30 – 26 AWG .05 – .15 mm² Gold | Wire-To-Board Connector Contact | Part Number: 86015-2 | Internal Number: 86015-2 | Alias Number: 033-0027-00 | TE Connectivity TE Store
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part