Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.95
|
5,221
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
5,221
in stock
|
Buy Now | |
Rapid Electronics
from US$0.97
|
5,221
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
5,221
in stock
|
Buy Now | |
Farnell
from US$1.21
|
4,200
in stock
|
Buy Now | |
RS Americas
from US$1,430.90
|
-
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material Thickness | 30µin |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material | Nickel |
Contact Base Material | Beryllium Copper |
Accepts Wire Insulation Diameter Range | .048in, 1.22mm |
Wire Size | .05 – .15mm², 30 – 26AWG |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Applied Pressure | Standard |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Mod Iv Recp Lp Rohs Compliant: Yes |Amp Te Connectivity 86015-1 | Newark Electronics |
Headers&Wire Housings MOD IV RCPT LP | Rapid Electronics |
TE Connectivity MOD IV RECP LP Headers & Wire Housings M | Distrelec |
CONTACT, SOCKET, CRIMP, 30-26AWG, 3A | Farnell |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Product Range | AMPMODU IV/V Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMPMODU IV/V Series Housing Connectors |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 30AWG |
Current Rating | 3A |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 86015-1?
Additional datasheets, footprints and schematics for 86015-1 are listed on our Part Details page. You can also find images and similar parts to 86015-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86015-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86015-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86015-1 fall under?
The 86015-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86015-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86015-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 86015-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86015-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 86015-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86015-1 often in real-time on the comparison pages.
What if I can't find stock of 86015-1?
You can fill out our help required form which you can use to request a quote for 86015-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.