Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.04
|
No stock
|
Buy Now | |
Sager
from US$0.07
|
1,000
in stock
|
Buy Now | |
TestEquity
from US$1,885.50
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$1,850.00
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
element14
from US$8.51
|
-
|
Buy Now | |
Carlton-Bates
from US$2,438.79
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Plug Hole Dia - Imperial | 0.312" |
---|---|
Plug Hole Dia - Metric | 7.925mm |
IP Rating | - |
NEMA Rating | - |
Product Range | - |
Body Color | Black |
Enclosure Material | Nylon |
External Height | 0.312" |
External Width | 0.375" |
Conduit Fittings & Accessories NYLON HOLE PLUGS | Sager |
Black Nylon Insulating Hole Plug | Future Electronics |
Hole Plug, Hold Dia .312, Height .312, OD .375, Nylon 6/6, UL 94V-2 | Keystone Electronics 8601 | RS Americas |
Status: | Unknown |
---|---|
Series: | 8600 Series |
RoHS: | Compliant |
Product Range | 8600 Series |
---|---|
Power Rating | 250W |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 120V |
Operating Current Max | 60A |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Dc Load, Prog, 60A, 0-120V, 250W | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Staticide Series |
RoHS: | Compliant |
Cleaner Type | Cleaner, Degreaser |
---|---|
Cleaner Applications | Electronics |
Product Range | Staticide Series |
Dispensing Method | Aerosol |
Weight | 12oz |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 8601?
Additional datasheets, footprints and schematics for 8601 are listed on our Part Details page. You can also find images and similar parts to 8601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8601 fall under?
The 8601 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8601 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8601 you can contact the distributor directly for product support, shipping queries etc.
Is the 8601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8601 have stock available?
Authorised distributors including Sager, TestEquity, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 8601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8601 often in real-time on the comparison pages.
What if I can't find stock of 8601?
You can fill out our help required form which you can use to request a quote for 8601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.