Status: | Unknown |
---|---|
Series: | Xtra-Guard® |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 2Core |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.9mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.13mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 4.4mm |
Voltage Rating | 300V |
Product Range | Xtra-Guard® |
SVHC | No SVHC (15-Jan-2019) |
Bend Flexing Radius Min | 8 X Cable Diameter |
Cable Type | Foil + Spiral Shield |
Conductor Make-up | 7 / 0.13mm |
External Length / Height | 1m |
Operating Temperature Max | 105°C |
Operating Temperature Min | 5°C |
Outer Diameter | 4.4mm |
Primary Insulation Thickness | 0.25mm |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Secondary Insulation Thickness | 1mm |
Voltage Rating VAC | 300V |
Wire Size | 28AWG |
DATA CABLE 28AWG, SCRN 2CORE, PER M | element14 |
DATA CABLE 28AWG, SCRN 2CORE, PER M | Farnell |
Where can I find additional details, specifications and documents for a 86002CY?
Additional datasheets, footprints and schematics for 86002CY are listed on our Part Details page. You can also find images and similar parts to 86002CY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86002CY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86002CY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86002CY fall under?
The 86002CY is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 86002CY when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86002CY you can contact the distributor directly for product support, shipping queries etc.
Is the 86002CY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86002CY have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 86002CY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86002CY often in real-time on the comparison pages.
What if I can't find stock of 86002CY?
You can fill out our help required form which you can use to request a quote for 86002CY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.