Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.89
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
17,032
in stock
|
Buy Now | |
Electro Enterprises
from US$0.0480
|
12,088
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
6,534
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
5,109
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
1,021
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
682
in stock
|
Buy Now | |
element14
from US$0.08
|
682
in stock
|
Buy Now | |
TestEquity
from US$1,567.72
|
7
in stock
|
Buy Now | |
Conrad
from US$5.39
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$2,014.66
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now |
Plug Hole Dia - Imperial | 0.25" |
---|---|
Plug Hole Dia - Metric | 6.35mm |
IP Rating | - |
NEMA Rating | - |
Product Range | - |
Body Color | Black |
Enclosure Material | Nylon |
External Height | 0.312" |
External Width | 0.312" |
Nylon 6/6 Matte Finish Black Hole Plug | Future Electronics |
Hole Plug, Hole Dia .250, Solid, Nylon | Keystone Electronics 8600 | RS Americas |
HOLE PLUG, NYLON, 0.25IN | Farnell |
Hole Plug, Nylon, 0.25In | Newark Electronics |
Conduit Fittings & Accessories HOLE PLUG.250 X .062 | Sager |
Status: | Unknown |
---|---|
Series: | 8600 Series |
RoHS: | Compliant |
Product Range | 8600 Series |
---|---|
Power Rating | 150W |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 120V |
Operating Current Max | 30A |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Starter Assy | 72 Column |
---|---|
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 8600?
Additional datasheets, footprints and schematics for 8600 are listed on our Part Details page. You can also find images and similar parts to 8600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8600 fall under?
The 8600 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8600 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8600 you can contact the distributor directly for product support, shipping queries etc.
Is the 8600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8600 have stock available?
Authorised distributors including Heilind Electronics, Electro Enterprises, Future Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 8600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8600 often in real-time on the comparison pages.
What if I can't find stock of 8600?
You can fill out our help required form which you can use to request a quote for 8600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.