Status: | Unknown |
---|---|
Series: | 860 Series |
RoHS: | Unknown |
Dispensing Method | Jar |
---|---|
Volume | - |
Weight | 60g |
Product Range | 860 Series |
SVHC | No SVHC (27-Jun-2018) |
Chemical, Grease, Heatsink Compound, Jar, Wt 2Oz.,Methylpolysiloxane/Zinc Oxide | MG Chemicals 860-60G | RS Americas |
SILICONE HEAT TRANSFER COMPOUND, 60G | Farnell |
Heat Transfer Compound - Silicone/2 Oz Jar |Mg Chemicals 860-60G | Newark Electronics |
Where can I find additional details, specifications and documents for a 860-60G?
Additional datasheets, footprints and schematics for 860-60G are listed on our Part Details page. You can also find images and similar parts to 860-60G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 860-60G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 860-60G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 860-60G fall under?
The 860-60G is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to 860-60G when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 860-60G you can contact the distributor directly for product support, shipping queries etc.
Is the 860-60G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 860-60G have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 860-60G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 860-60G often in real-time on the comparison pages.
What if I can't find stock of 860-60G?
You can fill out our help required form which you can use to request a quote for 860-60G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.